Multicomp, Inc. Transistor 2N5679

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-39, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:40HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-39, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:40HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18667887 - Radwell International
Willingboro, NJ, United States
Transistor
18667887
Transistor 18667887
BIPOLAR TRANSISTOR, PNP, -100V, TO-39, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:40HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -100V, TO-39, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:40HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18667887
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details