Multicomp, Inc. Transistor 2N4871

Description
UNIJUNCTION TRANSISTOR, 0.3W 50MA TO-92; REPETITIVE PEAK FORWARD CURRENT ITRM:1.5A; PEAK EMITTER CURRENT:1ªA; VALLEY CURRENT IV:7MA; NO. OF PINS:3 PIN; OPERATING TEMPERATURE MAX:125ªC; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
UNIJUNCTION TRANSISTOR, 0.3W 50MA TO-92; REPETITIVE PEAK FORWARD CURRENT ITRM:1.5A; PEAK EMITTER CURRENT:1ªA; VALLEY CURRENT IV:7MA; NO. OF PINS:3 PIN; OPERATING TEMPERATURE MAX:125ªC; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18662772 - Radwell International
Willingboro, NJ, United States
Transistor
18662772
Transistor 18662772
UNIJUNCTION TRANSISTOR, 0.3W 50MA TO-92; REPETITIVE PEAK FORWARD CURRENT ITRM:1.5A; PEAK EMITTER CURRENT:1ªA; VALLEY CURRENT IV:7MA; NO. OF PINS:3 PIN; OPERATING TEMPERATURE MAX:125ªC; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

UNIJUNCTION TRANSISTOR, 0.3W 50MA TO-92; REPETITIVE PEAK FORWARD CURRENT ITRM:1.5A; PEAK EMITTER CURRENT:1ªA; VALLEY CURRENT IV:7MA; NO. OF PINS:3 PIN; OPERATING TEMPERATURE MAX:125ªC; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18662772
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805L-7P - 1020715-AUIRF3805L-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details