Multicomp, Inc. Transistor 2N4037

Description
BIPOLAR TRANSISTOR, PNP, -40V TO-39; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-40V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:15HFE; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, PNP, -40V TO-39; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-40V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:15HFE; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 67807304 - Radwell International
Willingboro, NJ, United States
Transistor
67807304
Transistor 67807304
BIPOLAR TRANSISTOR, PNP, -40V TO-39; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-40V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:15HFE; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -40V TO-39; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-40V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:15HFE; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 67807304
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details