Multicomp, Inc. Transistor 2N3902

Description
BIPOLAR TRANSISTOR, NPN, 325V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:325V; TRANSITION FREQUENCY FT:2.8MHZ; POWER DISSIPATION PD:100W; DC COLLECTOR CURRENT:3.5A; DC CURRENT GAIN HFE:30HFE; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, NPN, 325V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:325V; TRANSITION FREQUENCY FT:2.8MHZ; POWER DISSIPATION PD:100W; DC COLLECTOR CURRENT:3.5A; DC CURRENT GAIN HFE:30HFE; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18689036 - Radwell International
Willingboro, NJ, United States
Transistor
18689036
Transistor 18689036
BIPOLAR TRANSISTOR, NPN, 325V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:325V; TRANSITION FREQUENCY FT:2.8MHZ; POWER DISSIPATION PD:100W; DC COLLECTOR CURRENT:3.5A; DC CURRENT GAIN HFE:30HFE; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 325V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:325V; TRANSITION FREQUENCY FT:2.8MHZ; POWER DISSIPATION PD:100W; DC COLLECTOR CURRENT:3.5A; DC CURRENT GAIN HFE:30HFE; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18689036
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details