Multicomp, Inc. Transistor 2N3501

Description
BIPOLAR TRANSISTOR, NPN, 150V TO-39; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V; TRANSITION FREQUENCY FT:150MHZ; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:300MA; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, NPN, 150V TO-39; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V; TRANSITION FREQUENCY FT:150MHZ; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:300MA; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18672822 - Radwell International
Willingboro, NJ, United States
Transistor
18672822
Transistor 18672822
BIPOLAR TRANSISTOR, NPN, 150V TO-39; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V; TRANSITION FREQUENCY FT:150MHZ; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:300MA; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 150V TO-39; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V; TRANSITION FREQUENCY FT:150MHZ; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:300MA; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18672822
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8409-7TRL - 769354-AUIRFS8409-7TRL - Win Source Electronics
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
7 suppliers