Multicomp, Inc. Transistor 2N3440

Description
BIPOLAR TRANSISTOR, NPN, 250V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:160HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, NPN, 250V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:160HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18677975 - Radwell International
Willingboro, NJ, United States
Transistor
18677975
Transistor 18677975
BIPOLAR TRANSISTOR, NPN, 250V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:160HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 250V TO-39, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, DC COLLECTOR CURRENT:1A, POWER DISSIPATION PD:1W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:160HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18677975
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR5410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details