2 Outlet Extension Cord; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 20T7320 |
| Product Name | 2 Outlet Extension Cord; Connector Type A Multicomp Pro |
| Approvals | RoHS |
PVC, black