multicomp PRO Fasteners, Washer; Internal Diameter Multicomp WLI-25-030-SC

Description
FASTENERS, WASHER; Internal Diameter:-; External Diameter:12.142mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.478"; Thread Size - Imperial:1/4 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, WASHER; Internal Diameter:-; External Diameter:12.142mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.478"; Thread Size - Imperial:1/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Washer; Internal Diameter Multicomp - 31F2249 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Washer; Internal Diameter Multicomp
31F2249
Fasteners, Washer; Internal Diameter Multicomp 31F2249
FASTENERS, WASHER; Internal Diameter:-; External Diameter:12.142mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.478"; Thread Size - Imperial:1/4 RoHS Compliant: Yes

FASTENERS, WASHER; Internal Diameter:-; External Diameter:12.142mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.478"; Thread Size - Imperial:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 31F2249
Product Name Fasteners, Washer; Internal Diameter Multicomp
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Wave Spring - CS062-M4 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washers - 2326860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details
Washers & Shims - PW-56X72X0.1 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.070 to 0.100 inch (1.778 to 2.540 mm)
View Details