RF ADAPTER, BNC JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 06WX1389 |
| Product Name | Rf Adapter, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type Multicomp |
| Connector Type | BNC |