RF/COAX ADAPTER, N JACK-SMA PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series CoaxialRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 98K2355 |
| Product Name | Rf/coax Adapter, N Jack-Sma Plug, 50 Ohm; Convert From Coax Type Multicomp |
| Connector Type | SMA |