multicomp PRO Connector A Multicomp Pro USB3-822

Description
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 65T0595 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
65T0595
Connector A Multicomp Pro 65T0595
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0595
Product Name Connector A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details