multicomp PRO Diode, Ultra-Fast, 1A, 50V; Repetitive Reverse Voltage Vrrm Max Multicomp US1A

Description
DIODE, ULTRA-FAST, 1A, 50V; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes
Description
DIODE, ULTRA-FAST, 1A, 50V; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultra-Fast, 1A, 50V; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ1467 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra-Fast, 1A, 50V; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ1467
Diode, Ultra-Fast, 1A, 50V; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ1467
DIODE, ULTRA-FAST, 1A, 50V; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

DIODE, ULTRA-FAST, 1A, 50V; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ1467
Product Name Diode, Ultra-Fast, 1A, 50V; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFGHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details