multicomp PRO Fast Recovery Diode, 1A, 400V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro UF4005

Description
FAST RECOVERY DIODE, 1A, 400V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 1A, 400V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 1A, 400V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8747 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 400V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
13T8747
Fast Recovery Diode, 1A, 400V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 13T8747
FAST RECOVERY DIODE, 1A, 400V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 400V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8746 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
13T8746
Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 13T8746
FAST RECOVERY DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8747
Product Name Fast Recovery Diode, 1A, 400V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC - 70212464 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 1000 mA
VR 40 volts
View Details