The Fast Recovery Diode, part number 13T8744, is designed for applications requiring a repetitive peak reverse voltage of 300V and an average forward current of 1A. It features a low forward voltage drop of up to 1V and a reverse recovery time of 50ns, making it suitable for high-efficiency switching applications. The diode is housed in a DO-41 case style, which is made from moulded plastic and is UL recognized with a flammability rating of 94V-0. This diode can handle a peak forward surge current of 30A and operates effectively within a temperature range of -55°C to +125°C. It is also compliant with RoHS standards, ensuring it meets environmental regulations. The device is versatile in mounting position, allowing for flexibility in design. Overall, this diode is a reliable choice for engineers looking for a fast recovery solution in their electronic circuits.
FAST RECOVERY DIODE, 1A, 300V, DO-41; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 13T8744 |
| Product Name | Fast Recovery Diode, 1A, 300V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro |
| VF | 1 volts |