multicomp PRO Fast Recovery Diode, 2A, 600V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro UF2006

Description
FAST RECOVERY DIODE, 2A, 600V, DO-15; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Description
FAST RECOVERY DIODE, 2A, 600V, DO-15; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 2A, 600V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8716 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 600V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
13T8716
Fast Recovery Diode, 2A, 600V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro 13T8716
FAST RECOVERY DIODE, 2A, 600V, DO-15; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 600V, DO-15; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8716
Product Name Fast Recovery Diode, 2A, 600V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - FXPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
35V Diode and Rectifier - 284-BA592E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details