multicomp PRO Fast Recovery Diode, 2A, 400V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro UF2005

Description
FAST RECOVERY DIODE, 2A, 400V, DO-15; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 2A, 400V, DO-15; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 2A, 400V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8714 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 400V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
13T8714
Fast Recovery Diode, 2A, 400V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro 13T8714
FAST RECOVERY DIODE, 2A, 400V, DO-15; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 400V, DO-15; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8714
Product Name Fast Recovery Diode, 2A, 400V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details