multicomp PRO Fast Recovery Diode, 2A, 100V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro UF2002

Description
FAST RECOVERY DIODE, 2A, 100V, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 2A, 100V, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 2A, 100V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8708 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 100V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
13T8708
Fast Recovery Diode, 2A, 100V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro 13T8708
FAST RECOVERY DIODE, 2A, 100V, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 100V, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8708
Product Name Fast Recovery Diode, 2A, 100V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG811S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5900 volts
View Details