LONG STRAIGHT NOSE TWEEZER, 200MM, SS; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:200mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84R7720 |
| Product Name | Long Straight Nose Tweezer, 200Mm, Ss; Tweezer Type Multicomp Pro |