ANGLED TWEEZER, 160MM, STEEL; Tweezer Type:Cross Lock; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:160mm; Tweezer Body Material:Steel; Tweezer Tip Material:Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54M1343 |
| Product Name | Angled Tweezer, 160Mm, Steel; Tweezer Type Multicomp Pro |