multicomp PRO Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, Pk Of 25 2Ft L Pcs; Shrink Ratio Multicomp Pro TTS-S12-2025-NAT

Description
HEAT SHRINK TUBING, 3.81MM ID, PTFE, NATURAL, PK OF 25 2FT L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.15"; I.D. Supplied - Metric:3.81mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3.81MM ID, PTFE, NATURAL, PK OF 25 2FT L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.15"; I.D. Supplied - Metric:3.81mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, Pk Of 25 2Ft L Pcs; Shrink Ratio Multicomp Pro - 37N1634 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, Pk Of 25 2Ft L Pcs; Shrink Ratio Multicomp Pro
37N1634
Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, Pk Of 25 2Ft L Pcs; Shrink Ratio Multicomp Pro 37N1634
HEAT SHRINK TUBING, 3.81MM ID, PTFE, NATURAL, PK OF 25 2FT L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.15"; I.D. Supplied - Metric:3.81mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.81MM ID, PTFE, NATURAL, PK OF 25 2FT L PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.15"; I.D. Supplied - Metric:3.81mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N1634
Product Name Heat Shrink Tubing, 3.81Mm Id, Ptfe, Natural, Pk Of 25 2Ft L Pcs; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details