multicomp PRO Travel Charger, Uk-Usb Plug, 0.4A/240Vac; No. Of Outputs Multicomp Pro TS99-502400D

Description
TRAVEL CHARGER, UK-USB PLUG, 0.4A/240VAC; No. of Outputs:2 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; RoHS Compliant: Yes
Description
TRAVEL CHARGER, UK-USB PLUG, 0.4A/240VAC; No. of Outputs:2 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Travel Charger, Uk-Usb Plug, 0.4A/240Vac; No. Of Outputs Multicomp Pro - 16AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Travel Charger, Uk-Usb Plug, 0.4A/240Vac; No. Of Outputs Multicomp Pro
16AC3571
Travel Charger, Uk-Usb Plug, 0.4A/240Vac; No. Of Outputs Multicomp Pro 16AC3571
TRAVEL CHARGER, UK-USB PLUG, 0.4A/240VAC; No. of Outputs:2 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; RoHS Compliant: Yes

TRAVEL CHARGER, UK-USB PLUG, 0.4A/240VAC; No. of Outputs:2 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16AC3571
Product Name Travel Charger, Uk-Usb Plug, 0.4A/240Vac; No. Of Outputs Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
65W Desktop Power Supply, Single Output - QADA-65 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
Power Supply - 88332068 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details