TRANSISTOR, NPN, 400V, 1A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:1A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:30hFE RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 400 V, 10 MHz, 40 W, 1 A, 30 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 46T9318 | 38K8311 |
| Product Name | Transistor, Npn, 400V, 1A, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Npn, 400 V, 10 Mhz, 40 W, 1 A, 30 Rohs Compliant Multicomp Pro |
| Transistor Type | Transistor, Npn, 400V, 1A, To-220; Transistor Polarity Multicomp Pro |