The Bipolar (BJT) Single Transistor, NPN, part number 38K8310, is designed for high voltage applications, featuring a collector-emitter sustaining voltage of 250V and a maximum collector current of 1A. It operates effectively at a frequency of 10 MHz, making it suitable for line-operated audio output amplifiers and switching power supply drivers. The transistor has a total power dissipation rating of 40W at a case temperature of 25°C, with a thermal resistance of 3.125°C/W from junction to case. It is RoHS compliant, ensuring it meets environmental standards. The device is housed in a TO-220 package, which is commonly used for power transistors, facilitating easy integration into various electronic circuits.
Bipolar (BJT) Single Transistor, NPN, 250 V, 10 MHz, 40 W, 1 A, 30 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 38K8310 |
| Product Name | Bipolar (Bjt) Single Transistor, Npn, 250 V, 10 Mhz, 40 W, 1 A, 30 Rohs Compliant Multicomp Pro |
| Polarity | NPN |