multicomp PRO Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 65 W, -6 A, 15 Rohs Compliant Multicomp Pro TIP42C

Description
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 65 W, -6 A, 15 RoHS Compliant: Yes
Datasheet
Description
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 65 W, -6 A, 15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 65 W, -6 A, 15 Rohs Compliant Multicomp Pro - 34X3400 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 65 W, -6 A, 15 Rohs Compliant Multicomp Pro
34X3400
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 65 W, -6 A, 15 Rohs Compliant Multicomp Pro 34X3400
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 65 W, -6 A, 15 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 65 W, -6 A, 15 RoHS Compliant: Yes

Supplier's Site
Transistor, Bjt, Pnp, -100V, -6A, To-220; Transistor Polarity Multicomp Pro - 35C0644 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Pnp, -100V, -6A, To-220; Transistor Polarity Multicomp Pro
35C0644
Transistor, Bjt, Pnp, -100V, -6A, To-220; Transistor Polarity Multicomp Pro 35C0644
TRANSISTOR, BJT, PNP, -100V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BJT, PNP, -100V, -6A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 34X3400 35C0644
Product Name Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 65 W, -6 A, 15 Rohs Compliant Multicomp Pro Transistor, Bjt, Pnp, -100V, -6A, To-220; Transistor Polarity Multicomp Pro
Polarity PNP PNP
Unlock Full Specs
to access all available technical data