TRANSISTOR, BJT, NPN, 100V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 65 W, 6 A, 15 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0643 | 34X3398 |
| Product Name | Transistor, Bjt, Npn, 100V, 6A, To-220-3; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant Multicomp Pro |
| Polarity | NPN | NPN |