multicomp PRO Transistor, Bjt, Npn, 60V, 6A, To-220-3; Transistor Polarity Multicomp Pro TIP41A

Description
TRANSISTOR, BJT, NPN, 60V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR, BJT, NPN, 60V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro BJT NPN transistor (part number 01H1005) is designed for general-purpose power amplifier and switching applications. It has a maximum collector-emitter voltage of 60V and can handle continuous collector currents up to 6A. The transistor features a maximum collector-emitter saturation voltage of 1.5V at 6A and a current gain-bandwidth product of 3MHz at 500mA. Thermal characteristics include a thermal resistance from junction to case of 1.92°C/W and a total power dissipation of 65W at a case temperature of 25°C. The operating and storage temperature range is from -65°C to +150°C. The device is housed in a TO-220 package with three pins, suitable for through-hole mounting. This transistor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro BJT NPN transistor (part number 01H1005) is designed for general-purpose power amplifier and switching applications. It has a maximum collector-emitter voltage of 60V and can handle continuous collector currents up to 6A. The transistor features a maximum collector-emitter saturation voltage of 1.5V at 6A and a current gain-bandwidth product of 3MHz at 500mA. Thermal characteristics include a thermal resistance from junction to case of 1.92°C/W and a total power dissipation of 65W at a case temperature of 25°C. The operating and storage temperature range is from -65°C to +150°C. The device is housed in a TO-220 package with three pins, suitable for through-hole mounting. This transistor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bjt, Npn, 60V, 6A, To-220-3; Transistor Polarity Multicomp Pro - 01H1005 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Npn, 60V, 6A, To-220-3; Transistor Polarity Multicomp Pro
01H1005
Transistor, Bjt, Npn, 60V, 6A, To-220-3; Transistor Polarity Multicomp Pro 01H1005
TRANSISTOR, BJT, NPN, 60V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, BJT, NPN, 60V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 01H1005
Product Name Transistor, Bjt, Npn, 60V, 6A, To-220-3; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR503E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers