The TIP35C is an NPN bipolar transistor designed for general purpose power amplifier and switching applications. It is housed in a TO-3P package with dimensions ranging from 20.63 to 22.38 mm in height, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. The transistor has a collector-emitter voltage rating of 100 V, a continuous collector current of 25 A, and a total power dissipation of 125 W at 25°C, derating at 1 W/°C above this temperature. Its DC current gain is a minimum of 25 at 1.5 A collector current and up to 75 at 15 A. The current gain-bandwidth product is 3 MHz minimum at 1 A collector current. Thermal resistance from junction to case is 1 °C/W. Operating and storage junction temperature ranges from -65°C to +150°C.
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 125 W, 25 A, 75 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 95M9105 |
| Product Name | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 125 W, 25 A, 75 Rohs Compliant Multicomp Pro |
| Polarity | NPN |