multicomp PRO Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 40 W, -3 A, 10 Rohs Compliant Multicomp Pro TIP32C

Description
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 40 W, -3 A, 10 RoHS Compliant: Yes
Datasheet
Description
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 40 W, -3 A, 10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 40 W, -3 A, 10 Rohs Compliant Multicomp Pro - 38K8307 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 40 W, -3 A, 10 Rohs Compliant Multicomp Pro
38K8307
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 40 W, -3 A, 10 Rohs Compliant Multicomp Pro 38K8307
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 40 W, -3 A, 10 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 40 W, -3 A, 10 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bjt, Pnp, -100V, -3A, To-220; Transistor Polarity Multicomp Pro - 35C0642 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Pnp, -100V, -3A, To-220; Transistor Polarity Multicomp Pro
35C0642
Transistor, Bjt, Pnp, -100V, -3A, To-220; Transistor Polarity Multicomp Pro 35C0642
TRANSISTOR, BJT, PNP, -100V, -3A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BJT, PNP, -100V, -3A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 38K8307 35C0642
Product Name Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 40 W, -3 A, 10 Rohs Compliant Multicomp Pro Transistor, Bjt, Pnp, -100V, -3A, To-220; Transistor Polarity Multicomp Pro
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
45V 0.5A Bipolar Transistor - 276-BC817-25W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 2548670 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details