TRANSISTOR, BJT, NPN, 100V, 3A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 40 W, 3 A, 10 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0641 | 38K8305 |
| Product Name | Transistor, Bjt, Npn, 100V, 3A, To-220-3; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant Multicomp Pro |
| Polarity | NPN | NPN |