The TIP31A is an NPN bipolar transistor designed for general-purpose switching and amplification applications. It is packaged in a TO-220 case with dimensions ranging from 14.68 to 15.31 mm in length, 9.78 to 10.42 mm in width, and 5.01 to 6.52 mm in thickness. The device has a collector-emitter sustaining voltage of 60 V minimum, a continuous collector current rating of 3 A, and a total power dissipation of 40 W at 25°C, derating at 0.32 W/°C above that temperature. Its collector-emitter saturation voltage is 1.2 V maximum at 3 A collector current, and the current gain-bandwidth product is 3 MHz minimum at 500 mA collector current. Thermal resistance from junction to case is 3.125 °C/W. The operating and storage junction temperature range is -65°C to +150°C. The part is RoHS compliant.
Bipolar (BJT) Single Transistor, General Purpose, NPN, 60 V, 3 MHz, 40 W, 3 A, 10 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 38K8304 |
| Product Name | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant Multicomp Pro |
| Polarity | NPN |