BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -100 V, 3 MHz, 30 W, 1 A, 75 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0640 | 38K8303 |
| Product Name | Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 30 W, 1 A, 75 Rohs Compliant Multicomp Pro |
| Polarity | PNP | PNP |