BIPOLAR TRANSISTOR, PNP, -60V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 3 MHz, 30 W, -1 A, 40 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 01H1004 | 38K8302 |
| Product Name | Bipolar Transistor, Pnp, -60V, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 3 Mhz, 30 W, -1 A, 40 Rohs Compliant Multicomp Pro |
| Polarity | PNP | PNP |
| Package Type | TO-3; TO-220 | TO-3 |
| IC(max) | 1000 milliamps |