multicomp PRO Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 2.5 Mhz, 90 W, 15 A, 100 Rohs Compliant Multicomp Pro TIP2955

Description
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 2.5 MHz, 90 W, 15 A, 100 RoHS Compliant: Yes
Description
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 2.5 MHz, 90 W, 15 A, 100 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP2955 is a complementary PNP silicon power transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-3P case with dimensions ranging from 20.63 to 22.38 mm in length, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. The device has a continuous collector current rating of 15 A, a collector-emitter voltage rating of 60 V, and a maximum power dissipation of 90 W at 25°C, derating at 0.72 W/°C above this temperature. The thermal resistance from junction to case is 1.39 °C/W, and the operating and storage junction temperature range is -65°C to +150°C. The current gain (hFE) ranges from 20 to 100 at a collector current of 4 A. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TIP2955 is a complementary PNP silicon power transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-3P case with dimensions ranging from 20.63 to 22.38 mm in length, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. The device has a continuous collector current rating of 15 A, a collector-emitter voltage rating of 60 V, and a maximum power dissipation of 90 W at 25°C, derating at 0.72 W/°C above this temperature. The thermal resistance from junction to case is 1.39 °C/W, and the operating and storage junction temperature range is -65°C to +150°C. The current gain (hFE) ranges from 20 to 100 at a collector current of 4 A. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 2.5 Mhz, 90 W, 15 A, 100 Rohs Compliant Multicomp Pro - 95M9102 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 2.5 Mhz, 90 W, 15 A, 100 Rohs Compliant Multicomp Pro
95M9102
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 2.5 Mhz, 90 W, 15 A, 100 Rohs Compliant Multicomp Pro 95M9102
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 2.5 MHz, 90 W, 15 A, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 2.5 MHz, 90 W, 15 A, 100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 95M9102
Product Name Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 2.5 Mhz, 90 W, 15 A, 100 Rohs Compliant Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data