BIPOLAR TRANSISTOR, NPN, 380V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:380V; DC Collector Current:10A; Power Dissipation Pd:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26M4145 |
| Product Name | Bipolar Transistor, Npn, 380V, To-247; Transistor Polarity Multicomp Pro |
| Polarity | NPN |