TIP146 is a PNP Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It features a collector-emitter voltage rating of 80 V, a continuous collector current of 10 A, and a maximum power dissipation of 125 W at 25°C case temperature. The device is packaged in a TO-247 (3P) case with monolithic construction and includes a built-in base-emitter shunt resistor. Collector-emitter saturation voltage is specified at 2 V maximum at 5 A collector current, with a DC current gain (hFE) of at least 1,000 at 5 A. Thermal resistance junction-to-case is 1 °C/W, and the operating and storage junction temperature range is from -65°C to +150°C. The part meets RoHS standards.
DARLINGTON TRANSISTOR, PNP, -80V, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 26M4143 |
| Product Name | Darlington Transistor, Pnp, -80V, To-247-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |