The TIP145 is a PNP silicon Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It has a collector-emitter voltage rating of 60V, a continuous collector current of 10A, and a maximum power dissipation of 125W at 25°C. The device features a monolithic construction with a built-in base-emitter shunt resistor, a collector-emitter saturation voltage of 2V maximum at 5A, and a minimum DC current gain of 1000 at Ic = 5A and Vce = 4V. It is packaged in a TO-247 (3P) case with dimensions ranging from 20.63mm to 22.38mm in length. Thermal resistance from junction to case is 1°C/W, and the operating junction temperature range is -65°C to +150°C.
DARLINGTON TRANSISTOR, PNP, -60V, -10A, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 26M4142 |
| Product Name | Darlington Transistor, Pnp, -60V, -10A, To-247-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |