TIP142 is an NPN Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It features a collector-emitter voltage rating of 100 V minimum, a continuous collector current of 10 A, and a maximum power dissipation of 125 W at 25°C case temperature. The device has a collector-emitter saturation voltage of 2 V maximum at 5 A collector current and 3 V at 10 A. Thermal resistance from junction to case is 1 °C/W. It is housed in a TO-247 (3P) package with monolithic construction and a built-in base-emitter shunt resistor. Operating and storage junction temperature ranges from -65°C to +150°C.
DARLINGTON TRANSISTOR, NPN, 100V, 10A, TO-247-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 95M9100 |
| Product Name | Darlington Transistor, Npn, 100V, 10A, To-247-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |