The TIP141 is an NPN Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-247 (3P) case with a maximum collector-emitter voltage of 80V and a continuous collector current rating of 10A. The device has a power dissipation of 125W at 25°C and a maximum collector-emitter saturation voltage of 2V at 5A. It features monolithic construction with a built-in base-emitter shunt resistor and operates within a junction temperature range of -65°C to +150°C. Thermal resistance from junction to case is 1°C/W. The part meets RoHS requirements.
DARLINGTON TRANSISTOR, NPN, 80V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 26M4140 |
| Product Name | Darlington Transistor, Npn, 80V, To-247; Transistor Polarity Multicomp Pro |
| Polarity | NPN |