multicomp PRO Bipolar Transistor, Npn, 60V; Transistor Polarity Multicomp Pro TIP140

Description
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP140 is an NPN Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-247 case with dimensions ranging from 20.63 to 22.38 mm in length, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 10 A, and a maximum power dissipation of 125 W at 25°C, derating at 1 W/°C above that temperature. The thermal resistance from junction to case is 1 °C/W. It operates and stores from -65°C to +150°C. The transistor features monolithic construction with a built-in base-emitter shunt resistor and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The TIP140 is an NPN Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-247 case with dimensions ranging from 20.63 to 22.38 mm in length, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 10 A, and a maximum power dissipation of 125 W at 25°C, derating at 1 W/°C above that temperature. The thermal resistance from junction to case is 1 °C/W. It operates and stores from -65°C to +150°C. The transistor features monolithic construction with a built-in base-emitter shunt resistor and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 60V; Transistor Polarity Multicomp Pro - 13M3113 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V; Transistor Polarity Multicomp Pro
13M3113
Bipolar Transistor, Npn, 60V; Transistor Polarity Multicomp Pro 13M3113
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 13M3113
Product Name Bipolar Transistor, Npn, 60V; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data