The TIP137 is a PNP Darlington transistor in a TO-220 package with a collector-emitter voltage rating of -100 V, a continuous collector current of -8 A, and a maximum power dissipation of 70 W at 25°C case temperature. It has a minimum hFE of 1,000 at 4 V and 4 A, with a junction-to-case thermal resistance of 1.78 °C/W. The device is RoHS compliant and operates within a junction temperature range of -65 to +150 °C. Pin 2 is electrically connected to the mounting base.
Bipolar (BJT) Single Transistor, Darlington, PNP, -100 V, 70 W, -8 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 95M4474 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 70 W, -8 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | PNP |