The TIP132 is a Darlington transistor in a TO-220 package, designed for high-current switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 8 A, and a power dissipation of 70 W at 25°C. The device features a maximum collector-emitter saturation voltage of 2 V at 4 A collector current and a DC current gain ranging from 1,000 to 15,000. It incorporates a built-in base-emitter shunt resistor and operates within a junction temperature range of -65°C to +150°C. The case is electrically connected to the collector terminal. The physical dimensions are specified with tolerances for all key mechanical parameters. The part is RoHS compliant.
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 70 W, 8 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 38K8299 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 70 W, 8 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | NPN |