DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:8A; Power Dissipation Pd:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 14M6493 |
| Product Name | Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |