TRANSISTOR, BJT, PNP, -100V, -5A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, PNP, -100 V, 65 W, -5 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0638 | 38K8297 |
| Product Name | Transistor, Bjt, Pnp, -100V, -5A, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 65 W, -5 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | PNP | PNP |