TIP126 is a PNP Darlington transistor designed for general-purpose amplifier and low-speed switching applications, housed in a TO-220 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 5 A, and a total power dissipation of 65 W at 25°C case temperature. The collector-emitter saturation voltage is 2 V maximum at 3 A collector current, and the DC current gain is minimum 1000 at 3 A collector current. The device features monolithic construction with built-in base-emitter shunt resistors and operates within a junction temperature range of -65°C to +150°C. Thermal resistance from junction to case is 1.92°C/W. Physical dimensions are 14.68 to 15.31 mm in height, 9.78 to 10.42 mm in width, and 5.01 to 6.52 mm in thickness.
Bipolar (BJT) Single Transistor, Darlington, PNP, -80 V, 65 W, -5 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 38K8296 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -80 V, 65 W, -5 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | PNP |