The TIP125 is a PNP Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It features a collector-emitter voltage rating of 60V, a continuous collector current of 5A, and a maximum power dissipation of 65W at 25°C case temperature. The device is housed in a TO-220 package with dimensions ranging from 14.68 to 15.31mm in height, 9.78 to 10.42mm in width, and 5.01 to 6.52mm in thickness. It has a maximum collector-emitter saturation voltage of 2V at 3A collector current and a minimum DC current gain of 1,000 at 3A. The operating and storage junction temperature range is -65°C to +150°C, and thermal resistance from junction to case is 1.92°C/W.
TRANSISTOR, PNP, -60V, -5A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 46T9289 |
| Product Name | Transistor, Pnp, -60V, -5A, To-220; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Pnp, -60V, -5A, To-220; Transistor Polarity Multicomp Pro |