TRANSISTOR, BJT, NPN, 100V, 5A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 65 W, 5 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0636 | 38K8293 |
| Product Name | Transistor, Bjt, Npn, 100V, 5A, To-220-3; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 65 W, 5 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | NPN | NPN |