The TIP120 is a Darlington NPN bipolar transistor designed for general-purpose amplifier and low-speed switching applications. It features a collector-emitter voltage rating of 60 V, continuous collector current of 5 A, and maximum power dissipation of 65 W at 25°C case temperature. The device has a minimum DC current gain of 1,000 at 3 A collector current and a maximum collector-emitter saturation voltage of 2 V at 3 A. It is packaged in a TO-220 case with dimensions ranging from 14.68 to 15.31 mm in length, 9.78 to 10.42 mm in width, and 5.01 to 6.52 mm in thickness. The transistor includes built-in base-emitter shunt resistors and operates within a junction temperature range of -65°C to +150°C. Thermal resistance from junction to case is 1.92°C/W. The part is RoHS compliant.
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 65 W, 5 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 38K8292 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 65 W, 5 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | NPN |