BIPOLAR TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1003 |
| Product Name | Bipolar Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp |
| Polarity | PNP |