The TIP110 is an NPN Darlington transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220 case with dimensions ranging from 14.68 to 15.31 mm in length, 9.78 to 10.42 mm in width, and 5.01 to 6.52 mm in height. The device has a collector-emitter voltage rating of 60 V, a continuous collector current of 2 A, and a total power dissipation of 50 W at 25°C, derating at 0.4 W/°C above this temperature. The collector-emitter saturation voltage is 2.5 V maximum at 2 A collector current, and the DC current gain is 1000 minimum at 1 A collector current. The operating and storage junction temperature range is -65°C to +150°C. The product is RoHS compliant.
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 50 W, 2 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 38K8290 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 50 W, 2 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | NPN |