BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0631 |
| Product Name | Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |